RegalRexnord Link-Belt FX3S228EK75 Flange Blocks Ball Bearings FX3S228EK75

Description
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Black Oxide Coated Insert, Food Grade Grease
Description
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Black Oxide Coated Insert, Food Grade Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FX3S228EK75 Flange Blocks Ball Bearings - FX3S228EK75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FX3S228EK75 Flange Blocks Ball Bearings
FX3S228EK75
Link-Belt FX3S228EK75 Flange Blocks Ball Bearings FX3S228EK75
1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Black Oxide Coated Insert, Food Grade Grease

1 3/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing, Black Oxide Coated Insert, Food Grade Grease

Supplier's Site
Bearing - 82836841 - Radwell International
Willingboro, NJ, United States
Bearing
82836841
Bearing 82836841
DISCONTINUED BY MANUFACTURER, BALL BEARING, LINK-BELT 200 SERIES, INTERMEDIATE DUTY, CAST IRON, FLANGE BLOCK, 2 BOLTS, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, NICKEL PLATED HOUSING, C3 STANDARD MOUNTING CLEARANCE, 1-3/4 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL BEARING, LINK-BELT 200 SERIES, INTERMEDIATE DUTY, CAST IRON, FLANGE BLOCK, 2 BOLTS, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL, NICKEL PLATED HOUSING, C3 STANDARD MOUNTING CLEARANCE, 1-3/4 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Ball Bearings Ball Bearings
Product Number FX3S228EK75 82836841
Product Name Link-Belt FX3S228EK75 Flange Blocks Ball Bearings Bearing
Seals / Shields Single Seal
Features Flanged
Operating Temperature 225 F (107 C)
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details