Accurate Bushing Company, Inc. SMITH-TRAX® Bearings, PYR: Plain Yoke Type PYR-1-1/2

Description
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Bearings, PYR: Plain Yoke Type
PYR-1-1/2
SMITH-TRAX® Bearings, PYR: Plain Yoke Type PYR-1-1/2
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number PYR-1-1/2
Product Name SMITH-TRAX® Bearings, PYR: Plain Yoke Type
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details