RegalRexnord Link-Belt FEB22463EEC Flange Blocks Link-Belt Spherical Roller Bearings FEB22463EEC

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FEB22463EEC Flange Blocks Link-Belt Spherical Roller Bearings - FEB22463EEC - RegalRexnord
Milwaukee, WI, United States
Link-Belt FEB22463EEC Flange Blocks Link-Belt Spherical Roller Bearings
FEB22463EEC
Link-Belt FEB22463EEC Flange Blocks Link-Belt Spherical Roller Bearings FEB22463EEC
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FEB22463EEC
Product Name Link-Belt FEB22463EEC Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4510UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.7717 inch (45.000 mm)
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Aerospace Bearings, YAF(as,ms) - 21438-110 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details