RegalRexnord Link-Belt FEB22435HHC Flange Blocks Link-Belt Spherical Roller Bearings FEB22435HHC

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FEB22435HHC Flange Blocks Link-Belt Spherical Roller Bearings - FEB22435HHC - RegalRexnord
Milwaukee, WI, United States
Link-Belt FEB22435HHC Flange Blocks Link-Belt Spherical Roller Bearings
FEB22435HHC
Link-Belt FEB22435HHC Flange Blocks Link-Belt Spherical Roller Bearings FEB22435HHC
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FEB22435HHC
Product Name Link-Belt FEB22435HHC Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU7008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Sprag Clutch Bearings - 1845776 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
5mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM051406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details