RegalRexnord Link-Belt FCB22663H2 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22663H2

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FCB22663H2 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings - FCB22663H2 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FCB22663H2 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
FCB22663H2
Link-Belt FCB22663H2 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22663H2
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FCB22663H2
Product Name Link-Belt FCB22663H2 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465246 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details