1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Piloted Flange Block, Adapter Mounted, Clearance Seal, Nickel Plated Housing
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FCB22631HK75 |
| Product Name | Link-Belt FCB22631HK75 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |