100 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Piloted Flange Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FCB224M100HHC |
| Product Name | Link-Belt FCB224M100HHC Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Metric |