RegalRexnord Link-Belt FCB22443H3 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22443H3

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increased to C3
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increased to C3

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FCB22443H3 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings - FCB22443H3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FCB22443H3 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
FCB22443H3
Link-Belt FCB22443H3 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings FCB22443H3
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increased to C3

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increased to C3

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FCB22443H3
Product Name Link-Belt FCB22443H3 Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Application Ball Screw Support
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB17020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
Sprag Clutch Bearings - 1845755 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
.1650 in. ID, .4687 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2000 lbs (907 kg)
View Details