1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Piloted Flange Cartridge Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FCB22423E |
| Product Name | Link-Belt FCB22423E Flanged Cartridge Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |