1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Adapter mounted, Clearance Seal, End closure, 40% grease fill and 90 degree lube fitting
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FBB22623HHCK81 |
| Product Name | Link-Belt FBB22623HHCK81 Flange Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |