RegalRexnord Link-Belt FBB22623HHC Flange Blocks Link-Belt Spherical Roller Bearings FBB22623HHC

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FBB22623HHC Flange Blocks Link-Belt Spherical Roller Bearings - FBB22623HHC - RegalRexnord
Milwaukee, WI, United States
Link-Belt FBB22623HHC Flange Blocks Link-Belt Spherical Roller Bearings
FBB22623HHC
Link-Belt FBB22623HHC Flange Blocks Link-Belt Spherical Roller Bearings FBB22623HHC
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FBB22623HHC
Product Name Link-Belt FBB22623HHC Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details