1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 3-Bolt Flange Bracket Block, Single Setscrew Locking Collar, Clearance Seal, Extended Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FBB22431HHCK81A |
| Product Name | Link-Belt FBB22431HHCK81A Flange Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |