RegalRexnord Link-Belt FBB22423HK81 Flange Blocks Link-Belt Spherical Roller Bearings FBB22423HK81

Description
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Clearance Seal, 40% grease fill and 90 degree lube fitting
Description
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Clearance Seal, 40% grease fill and 90 degree lube fitting

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FBB22423HK81 Flange Blocks Link-Belt Spherical Roller Bearings - FBB22423HK81 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FBB22423HK81 Flange Blocks Link-Belt Spherical Roller Bearings
FBB22423HK81
Link-Belt FBB22423HK81 Flange Blocks Link-Belt Spherical Roller Bearings FBB22423HK81
1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Clearance Seal, 40% grease fill and 90 degree lube fitting

1-7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Flange Bracket Block, Single Setscrew Locking Collar, Clearance Seal, 40% grease fill and 90 degree lube fitting

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FBB22423HK81
Product Name Link-Belt FBB22423HK81 Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA14008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details