RegalRexnord Link-Belt FB22627E Flange Blocks Link-Belt Spherical Roller Bearings FB22627E

Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22627E Flange Blocks Link-Belt Spherical Roller Bearings - FB22627E - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22627E Flange Blocks Link-Belt Spherical Roller Bearings
FB22627E
Link-Belt FB22627E Flange Blocks Link-Belt Spherical Roller Bearings FB22627E
1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

1 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22627E
Product Name Link-Belt FB22627E Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details