RegalRexnord Link-Belt FB224M90E Flange Blocks Link-Belt Spherical Roller Bearings FB224M90E

Description
Link-Belt FB224M90E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.
Description
Link-Belt FB224M90E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB224M90E Flange Blocks Link-Belt Spherical Roller Bearings - FB224M90E - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB224M90E Flange Blocks Link-Belt Spherical Roller Bearings
FB224M90E
Link-Belt FB224M90E Flange Blocks Link-Belt Spherical Roller Bearings FB224M90E
Link-Belt FB224M90E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Link-Belt FB224M90E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB224M90E
Product Name Link-Belt FB224M90E Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB3010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
Roller Bearings - 1469322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details