Link-Belt FB22463E Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FB22463E |
| Product Name | Link-Belt FB22463E Flange Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 3.9375 inch (100.012 mm) |