RegalRexnord Link-Belt FB22455H Flange Blocks Link-Belt Spherical Roller Bearings FB22455H

Description
Link-Belt FB22455H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.
Description
Link-Belt FB22455H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22455H Flange Blocks Link-Belt Spherical Roller Bearings - FB22455H - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22455H Flange Blocks Link-Belt Spherical Roller Bearings
FB22455H
Link-Belt FB22455H Flange Blocks Link-Belt Spherical Roller Bearings FB22455H
Link-Belt FB22455H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Link-Belt FB22455H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22455H
Product Name Link-Belt FB22455H Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU16025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Roller Bearings - 186222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details