Link-Belt FB22451H Spherical Roller Bearings FB22400 Flange Block. Contact Rexnord for more details.
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | FB22451H |
| Product Name | Link-Belt FB22451H Flange Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 3.1875 inch (80.962 mm) |