RegalRexnord Link-Belt FB22443E7 Flange Blocks Link-Belt Spherical Roller Bearings FB22443E7

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Triple Lip Contact Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22443E7 Flange Blocks Link-Belt Spherical Roller Bearings - FB22443E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22443E7 Flange Blocks Link-Belt Spherical Roller Bearings
FB22443E7
Link-Belt FB22443E7 Flange Blocks Link-Belt Spherical Roller Bearings FB22443E7
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Triple Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22443E7
Product Name Link-Belt FB22443E7 Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA18013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Roller Bearings - 186216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6635 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.9840 inch (24.994 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details