RegalRexnord Link-Belt FB22428E Flange Blocks Link-Belt Spherical Roller Bearings FB22428E

Description
1-3/4" Mounted Spherical Roller Bearing, Cast Iron Flange Block, Single Setscrew Locking Ccollar, Spring Loaded Heavy Contact Seal
Description
1-3/4" Mounted Spherical Roller Bearing, Cast Iron Flange Block, Single Setscrew Locking Ccollar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22428E Flange Blocks Link-Belt Spherical Roller Bearings - FB22428E - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22428E Flange Blocks Link-Belt Spherical Roller Bearings
FB22428E
Link-Belt FB22428E Flange Blocks Link-Belt Spherical Roller Bearings FB22428E
1-3/4" Mounted Spherical Roller Bearing, Cast Iron Flange Block, Single Setscrew Locking Ccollar, Spring Loaded Heavy Contact Seal

1-3/4" Mounted Spherical Roller Bearing, Cast Iron Flange Block, Single Setscrew Locking Ccollar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22428E
Product Name Link-Belt FB22428E Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
Rotation - Cross Roller Ring - RA6008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details