RegalRexnord Link-Belt FB22427H18W4 Flange Blocks Link-Belt Spherical Roller Bearings FB22427H18W4

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FB22427H18W4 Flange Blocks Link-Belt Spherical Roller Bearings - FB22427H18W4 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FB22427H18W4 Flange Blocks Link-Belt Spherical Roller Bearings
FB22427H18W4
Link-Belt FB22427H18W4 Flange Blocks Link-Belt Spherical Roller Bearings FB22427H18W4
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number FB22427H18W4
Product Name Link-Belt FB22427H18W4 Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB7013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details