1 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Clearance Seal, Vented Clearance Seal, Steel Retainer, Preservative only, Increase Clearance, Special LengtE End Closure, Expansion Pin
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3U227Z4 |
| Product Name | Link-Belt F3U227Z4 Flange Blocks Ball Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.6875 inch (42.862 mm) |