RegalRexnord Link-Belt ETPB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings ETPB22439E7

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt ETPB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings - ETPB22439E7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt ETPB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings
ETPB22439E7
Link-Belt ETPB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings ETPB22439E7
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number ETPB22439E7
Product Name Link-Belt ETPB22439E7 Take-up Blocks Link-Belt Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details