RegalRexnord Rexnord EFB307T Flange Blocks PT Select Spherical Roller Bearings EFB307T

Description
3 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
3 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord EFB307T Flange Blocks PT Select Spherical Roller Bearings - EFB307T - RegalRexnord
Milwaukee, WI, United States
Rexnord EFB307T Flange Blocks PT Select Spherical Roller Bearings
EFB307T
Rexnord EFB307T Flange Blocks PT Select Spherical Roller Bearings EFB307T
3 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

3 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number EFB307T
Product Name Rexnord EFB307T Flange Blocks PT Select Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details