RegalRexnord Link-Belt EFB22531E Flange Blocks Link-Belt Spherical Roller Bearings EFB22531E

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt EFB22531E Flange Blocks Link-Belt Spherical Roller Bearings - EFB22531E - RegalRexnord
Milwaukee, WI, United States
Link-Belt EFB22531E Flange Blocks Link-Belt Spherical Roller Bearings
EFB22531E
Link-Belt EFB22531E Flange Blocks Link-Belt Spherical Roller Bearings EFB22531E
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Square Flange Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number EFB22531E
Product Name Link-Belt EFB22531E Flange Blocks Link-Belt Spherical Roller Bearings
Features Flanged
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Rotation - Cross Roller Ring - RBU2508UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details