2 3/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | EFB203CE |
| Product Name | Rexnord EFB203CE Flange Blocks PT Select Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |