RegalRexnord Link-Belt DSLB6839C30 Take-up Assemblies Link-Belt Spherical Roller Bearings DSLB6839C30

Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap
Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSLB6839C30 Take-up Assemblies Link-Belt Spherical Roller Bearings - DSLB6839C30 - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSLB6839C30 Take-up Assemblies Link-Belt Spherical Roller Bearings
DSLB6839C30
Link-Belt DSLB6839C30 Take-up Assemblies Link-Belt Spherical Roller Bearings DSLB6839C30
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number DSLB6839C30
Product Name Link-Belt DSLB6839C30 Take-up Assemblies Link-Belt Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details