2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | DSLB683912 |
| Product Name | Link-Belt DSLB683912 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.4375 inch (61.912 mm) |