RegalRexnord Link-Belt DSHB22555E Take-up Blocks Link-Belt Spherical Roller Bearings DSHB22555E

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSHB22555E Take-up Blocks Link-Belt Spherical Roller Bearings - DSHB22555E - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSHB22555E Take-up Blocks Link-Belt Spherical Roller Bearings
DSHB22555E
Link-Belt DSHB22555E Take-up Blocks Link-Belt Spherical Roller Bearings DSHB22555E
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number DSHB22555E
Product Name Link-Belt DSHB22555E Take-up Blocks Link-Belt Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 3.4375 inch (87.312 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
10mm ID, 22mm OD Polymer Spherical Bearing - S99GSBM102214 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details