RegalRexnord Link-Belt DSHB22547EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings DSHB22547EK618

Description
2 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged
Description
2 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged

Suppliers

Company
Product
Description
Supplier Links
Link-Belt DSHB22547EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings - DSHB22547EK618 - RegalRexnord
Milwaukee, WI, United States
Link-Belt DSHB22547EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings
DSHB22547EK618
Link-Belt DSHB22547EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings DSHB22547EK618
2 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged

2 15/16" Mounted Spherical Roller Bearing, Heavy Duty Top Angle Protected Screw Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Filled with 100% Grease and Housing Plugged

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number DSHB22547EK618
Product Name Link-Belt DSHB22547EK618 Take-up Assemblies Link-Belt Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.9375 inch (74.612 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU42UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details