2 7/16" Mounted Spherical Roller Bearing, Extra Strength Conveyor Take-up Assembly, Double Setscrew Locking Collar, Clearance Seal, No Grease, Increased Clearance
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | DSHB22539HK5412 |
| Product Name | Link-Belt DSHB22539HK5412 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Operating Temperature | 400 F (204 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.4375 inch (61.912 mm) |