2 7/16" Mounted Spherical Roller Bearing, Cast Steel Cartridge Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | CSEB22439H |
| Product Name | Link-Belt CSEB22439H Cartridge Blocks Link-Belt Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Application | Ball Screw Support |
| Design Units | Inch |