RegalRexnord Link-Belt CSEB22439EE6 Cartridge Blocks Link-Belt Spherical Roller Bearings CSEB22439EE6

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt CSEB22439EE6 Cartridge Blocks Link-Belt Spherical Roller Bearings - CSEB22439EE6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt CSEB22439EE6 Cartridge Blocks Link-Belt Spherical Roller Bearings
CSEB22439EE6
Link-Belt CSEB22439EE6 Cartridge Blocks Link-Belt Spherical Roller Bearings CSEB22439EE6
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number CSEB22439EE6
Product Name Link-Belt CSEB22439EE6 Cartridge Blocks Link-Belt Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845760 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.2598 inch (32.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details