RegalRexnord Link-Belt BY410694KIT Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings BY410694KIT

Description
Contact Application Engineering
Description
Contact Application Engineering

Suppliers

Company
Product
Description
Supplier Links
Link-Belt BY410694KIT Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - BY410694KIT - RegalRexnord
Milwaukee, WI, United States
Link-Belt BY410694KIT Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
BY410694KIT
Link-Belt BY410694KIT Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings BY410694KIT
Contact Application Engineering

Contact Application Engineering

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number BY410694KIT
Product Name Link-Belt BY410694KIT Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 3.1496 inch (80.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.2992 inch (33.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details