2 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Round Flange Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Housing, Flinger
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | BY409302 |
| Product Name | Link-Belt BY409302 Flange Blocks Link-Belt Spherical Roller Bearings |
| Features | Flanged |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |