2 3/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | B535L |
| Product Name | Link-Belt B535L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.1875 inch (55.562 mm) |
| Outside Diameter | 3.2500 inch (82.550 mm) |