RegalRexnord Link-Belt B531L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B531L

Description
1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar
Description
1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Link-Belt B531L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - B531L - RegalRexnord
Milwaukee, WI, United States
Link-Belt B531L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
B531L
Link-Belt B531L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B531L
1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

1 15/16" Unmounted Spherical Roller Bearing, Double Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number B531L
Product Name Link-Belt B531L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 1.9375 inch (49.212 mm)
Outside Diameter 2.8750 inch (73.025 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU124UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details