1 1/2" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | B4B24L |
| Product Name | Link-Belt B4B24L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |
| Outside Diameter | 2.5938 inch (65.881 mm) |