RegalRexnord Link-Belt B443L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B443L

Description
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Link-Belt B443L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - B443L - RegalRexnord
Milwaukee, WI, United States
Link-Belt B443L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
B443L
Link-Belt B443L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B443L
2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 11/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number B443L
Product Name Link-Belt B443L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.6875 inch (68.262 mm)
Outside Diameter 4.0625 inch (103.187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU10005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details