RegalRexnord Link-Belt B435L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B435L

Description
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
Description
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Suppliers

Company
Product
Description
Supplier Links
Link-Belt B435L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - B435L - RegalRexnord
Milwaukee, WI, United States
Link-Belt B435L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
B435L
Link-Belt B435L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B435L
2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

2 3/16" Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number B435L
Product Name Link-Belt B435L Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Design Units Inch
Bore 2.1875 inch (55.562 mm)
Outside Diameter 3.2500 inch (82.550 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.9370 inch (100.000 mm)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details