RegalRexnord Link-Belt B22580HL Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B22580HL

Description
Product Family: Roller Bearing; Line: Link-Belt Mounted
Description
Product Family: Roller Bearing; Line: Link-Belt Mounted

Suppliers

Company
Product
Description
Supplier Links
Link-Belt B22580HL Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings - B22580HL - RegalRexnord
Milwaukee, WI, United States
Link-Belt B22580HL Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
B22580HL
Link-Belt B22580HL Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings B22580HL
Product Family: Roller Bearing; Line: Link-Belt Mounted

Product Family: Roller Bearing; Line: Link-Belt Mounted

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number B22580HL
Product Name Link-Belt B22580HL Bearing Inserts (Unmounted Replacements) Link-Belt Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Roller Bearings - 1469279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.1654 inch (55.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details