90mm Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | AMT105090MM |
| Product Name | Rexnord AMT105090MM Take-up Blocks Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Metric |
| Bore | 3.5433 inch (90.000 mm) |