RegalRexnord Rexnord AMNT8220718 Take-up Assemblies Rex Spherical Roller Bearings AMNT8220718

Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMNT8220718 Take-up Assemblies Rex Spherical Roller Bearings - AMNT8220718 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMNT8220718 Take-up Assemblies Rex Spherical Roller Bearings
AMNT8220718
Rexnord AMNT8220718 Take-up Assemblies Rex Spherical Roller Bearings AMNT8220718
2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number AMNT8220718
Product Name Rexnord AMNT8220718 Take-up Assemblies Rex Spherical Roller Bearings
Operating Temperature 225 F (107 C)
Type Spherical
Design Units Inch
Bore 2.4375 inch (61.912 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
Sprag Clutch Bearings - 1845772 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details