2 3/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | AMNT7220312 |
| Product Name | Rexnord AMNT7220312 Take-up Assemblies Rex Spherical Roller Bearings |
| Operating Temperature | 225 F (107 C) |
| Type | Spherical |
| Design Units | Inch |
| Bore | 2.1875 inch (55.562 mm) |