RegalRexnord Rexnord AMF6203 Flange Blocks Rex Spherical Roller Bearings AMF6203

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMF6203 Flange Blocks Rex Spherical Roller Bearings - AMF6203 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMF6203 Flange Blocks Rex Spherical Roller Bearings
AMF6203
Rexnord AMF6203 Flange Blocks Rex Spherical Roller Bearings AMF6203
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Roller Bearings
Product Number AMF6203
Product Name Rexnord AMF6203 Flange Blocks Rex Spherical Roller Bearings
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details