Accurate Bushing Company, Inc. SMITH-TRAX® Bearings, FCR: Flanged Stud Type FCR-4

Description
FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Bearings, FCR: Flanged Stud Type
FCR-4
SMITH-TRAX® Bearings, FCR: Flanged Stud Type FCR-4
FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

FCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number FCR-4
Product Name SMITH-TRAX® Bearings, FCR: Flanged Stud Type
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details