RegalRexnord Link-Belt 3220PT1 Pillow Blocks Sleeve Bearings 3220PT1

Description
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3220PT1 Pillow Blocks Sleeve Bearings - 3220PT1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3220PT1 Pillow Blocks Sleeve Bearings
3220PT1
Link-Belt 3220PT1 Pillow Blocks Sleeve Bearings 3220PT1
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3220PT1
Product Name Link-Belt 3220PT1 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN20 - TTWN-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB110MB - Quality Bearings & Components
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3945 to 0.3953 inch (10.02 to 10.04 mm)
View Details