RegalRexnord Link-Belt 21222 Pillow Blocks Sleeve Bearings 21222

Description
1 3/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1 3/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21222 Pillow Blocks Sleeve Bearings - 21222 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21222 Pillow Blocks Sleeve Bearings
21222
Link-Belt 21222 Pillow Blocks Sleeve Bearings 21222
1 3/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1 3/8" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21222
Product Name Link-Belt 21222 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.38 inch (34.92 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
6mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF060L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Link-Belt 21379 Pillow Blocks Sleeve Bearings - 21379 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 4.94 inch (125 mm)
Bearing Babbitt
View Details