RegalRexnord Falk 10735479 CT Series Gear Drives Right Angle Gear Drives 10735479

Description
Size 2310 CTA gear drive with nominal 14:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.
Description
Size 2310 CTA gear drive with nominal 14:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 10735479 CT Series Gear Drives Right Angle Gear Drives - 10735479 - RegalRexnord
Milwaukee, WI, United States
Falk 10735479 CT Series Gear Drives Right Angle Gear Drives
10735479
Falk 10735479 CT Series Gear Drives Right Angle Gear Drives 10735479
Size 2310 CTA gear drive with nominal 14:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Size 2310 CTA gear drive with nominal 14:1 ratio. Standard configuration includes solid output shaft oriented upwards. Includes optional accessory package BCD with gear drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 10735479
Product Name Falk 10735479 CT Series Gear Drives Right Angle Gear Drives
Gear Ratio 14 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

1092.37 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 1092 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-40-A-G3-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details