RegalRexnord Falk 0793925 Quadrive Gear Drives Shaft Mount Gear Drives 0793925

Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.
Description
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Suppliers

Company
Product
Description
Supplier Links
Falk 0793925 Quadrive Gear Drives Shaft Mount Gear Drives - 0793925 - RegalRexnord
Milwaukee, WI, United States
Falk 0793925 Quadrive Gear Drives Shaft Mount Gear Drives
0793925
Falk 0793925 Quadrive Gear Drives Shaft Mount Gear Drives 0793925
Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Size 5115 shaft mounted parallel helical gear drive with a 9:1 ratio. Standard mounting achieved with predrilled housing for field installable flange. A tapered shaft, drive shaft, TA (torque-assist) tapered bushing, or Taper Conversion Bushing will also be required to mount the drive.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Gearboxes and Gearheads
Product Number 0793925
Product Name Falk 0793925 Quadrive Gear Drives Shaft Mount Gear Drives
Gearing Helical
Gear Ratio 9 (X : 1)
Maximum Input Speed 1778 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - FL.RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.47 to 3 (X : 1)
Rated Output Torque 1735 to 3027 In-lbs (2000 to 3490 kg-cm)
Maximum Input Power 22.5 to 55 HP
View Details
30:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KB-MC - KOFON Motion Group
Specs
Gear Ratio 50 to 160 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details